General Purpose Relay DPDT (2 Form C) Through Hole
JMGSC-12M = M39016/41-035M
Manufacturer: TE Connectivity
Win Source Part Number: 880686-JMGSC-12M
Series: *
Features: Relay
Package: Bulk
Family Name: JMGSC
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Other Part Number: 1617149-1, M39016/41-035M
General Purpose Relays M39016/41-035M
RELAY GEN PURPOSE DPDT 1A 12V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | JMGSC-12M-ND | 880686-JMGSC-12M | JMGSC-12M | JMGSC-12M |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - JMGSC-12M | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |