TE Connectivity Signal Relays, Up to 2 Amps JMGST-5LW

Description
General Purpose Relay DPDT (2 Form C) Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - JMGST-5LW-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
JMGST-5LW-ND
Signal Relays, Up to 2 Amps JMGST-5LW-ND
General Purpose Relay DPDT (2 Form C) Through Hole

General Purpose Relay DPDT (2 Form C) Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
JMGST-5LW
Relays - Signal Relays, Up to 2 Amps JMGST-5LW
RELAY GENERAL PURPOSE DPDT 1A 5V

RELAY GENERAL PURPOSE DPDT 1A 5V

Supplier's Site
Relay, Dpdt, 28Vdc, 1A; Contact Configuration Cii Te Connectivity - 83R0247 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 28Vdc, 1A; Contact Configuration Cii Te Connectivity
83R0247
Relay, Dpdt, 28Vdc, 1A; Contact Configuration Cii Te Connectivity 83R0247
RELAY, DPDT, 28VDC, 1A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:1A; Product Range:JMGST Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: No

RELAY, DPDT, 28VDC, 1A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:1A; Product Range:JMGST Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
JMGST-5LW
General Purpose Relays JMGST-5LW
General Purpose Relays 5V Micro Min Relay Military

General Purpose Relays 5V Micro Min Relay Military

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Solid State Relays High Voltage Relays Electromechanical Relays
Product Number JMGST-5LW-ND JMGST-5LW 83R0247 JMGST-5LW
Product Name Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps Relay, Dpdt, 28Vdc, 1A; Contact Configuration Cii Te Connectivity General Purpose Relays
Relay Type General General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Operating Temp -85 to 257 F (-65 to 125 C) -85 to 257 F (-65 to 125 C)
Unlock Full Specs
to access all available technical data