LOW SIGNAL RELAYS-PCB JMAPD-26XP
RELAY GEN PURPOSE DPDT 1A 26.5V
General Purpose Relays 26.5V Mcro Min Relay 2 Form C (DPDT) 2 CO
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | JMAPD-26XP-ND | JMAPD-26XP | JMAPD-26XP |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |