General Purpose Relay DPDT (2 Form C) Through Hole
JMGSCD-5PW = M39016/42-049P
RELAY GENERAL PURPOSE DPDT 1A 5V
General Purpose Relays M39016/42-049P
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | JMGSCD-5PW-ND | JMGSCD-5PW | JMGSCD-5PW |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -85 to 257 F (-65 to 125 C) | -85 to 257 F (-65 to 125 C) |