General Purpose Relay DPDT (2 Form C) Through Hole
LOW SIGNAL RELAYS-PCB JMSCD-18XL
RELAY GEN PURPOSE DPDT 1A 18V
General Purpose Relays 18V Micro Min Relay Military
RELAY, DPDT, 28VDC, 1A; Contact Configuration:DPDT; Coil Voltage:18VDC; Contact Current:1A; Product Range:JMSD Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: No
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | JMSCD-18XL-ND | JMSCD-18XL | JMSCD-18XL | 83R0248 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays | Relay, Dpdt, 28Vdc, 1A; Contact Configuration Cii Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |