General Purpose Relay DPDT (2 Form C) Through Hole
JMSPT-5XP = M28776/3-025P
RELAY GENERAL PURPOSE DPDT 1A 5V
General Purpose Relays JMSPT-5XP = M28776/3-025P
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | JMSPT-5XP-ND | JMSPT-5XP | JMSPT-5XP |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -85 to 257 F (-65 to 125 C) | -85 to 257 F (-65 to 125 C) |