General Purpose Relay DPDT (2 Form C) Through Hole
RELAY GEN PURPOSE DPDT 1A 26.5V
General Purpose Relays JMGST-26MW = M28776/7-012M
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | JMGST-26MW-ND | JMGST-26MW | JMGST-26MW |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -85 to 257 F (-65 to 125 C) | -85 to 257 F (-65 to 125 C) |