TE Connectivity ™ Signal Relays, Up to 2 Amps - JMGACD-26MW JMGACD-26MW

Description
Manufacturer: TE Connectivity Win Source Part Number: 924865-JMGACD-26MW Series: * Features: Relay Package: Bulk Family Name: JMGAC Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 50 Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: 1-1617146-3, M39016/18-042M
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 924865-JMGACD-26MW Series: * Features: Relay Package: Bulk Family Name: JMGAC Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 50 Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: 1-1617146-3, M39016/18-042M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - JMGACD-26MW - 924865-JMGACD-26MW - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - JMGACD-26MW
924865-JMGACD-26MW
Signal Relays, Up to 2 Amps - JMGACD-26MW 924865-JMGACD-26MW
Manufacturer: TE Connectivity Win Source Part Number: 924865-JMGACD-26MW Series: * Features: Relay Package: Bulk Family Name: JMGAC Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 50 Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: 1-1617146-3, M39016/18-042M

Manufacturer: TE Connectivity
Win Source Part Number: 924865-JMGACD-26MW
Series: *
Features: Relay
Package: Bulk
Family Name: JMGAC
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Other Part Number: 1-1617146-3, M39016/18-042M

Buy Now
Signal Relays, Up to 2 Amps - JMGACD-26MW-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
JMGACD-26MW-ND
Signal Relays, Up to 2 Amps JMGACD-26MW-ND
General Purpose Relay DPDT (2 Form C) Through Hole

General Purpose Relay DPDT (2 Form C) Through Hole

Buy Now Datasheet
Signal Relays, Up to 2 Amps - 1111-JMGACD-26MW-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
1111-JMGACD-26MW-ND
Signal Relays, Up to 2 Amps 1111-JMGACD-26MW-ND
LOW SIGNAL RELAYS-PCB JMGACD-26M

LOW SIGNAL RELAYS-PCB JMGACD-26M

Buy Now Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
JMGACD-26MW
Relays - Signal Relays, Up to 2 Amps JMGACD-26MW
RELAY GEN PURPOSE DPDT 1A 26.5V

RELAY GEN PURPOSE DPDT 1A 26.5V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
JMGACD-26MW
General Purpose Relays JMGACD-26MW
General Purpose Relays 26.5V Mcro Min Relay 2 Form C (DPDT) 2 CO

General Purpose Relays 26.5V Mcro Min Relay 2 Form C (DPDT) 2 CO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 924865-JMGACD-26MW JMGACD-26MW-ND JMGACD-26MW JMGACD-26MW
Product Name Signal Relays, Up to 2 Amps - JMGACD-26MW Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps General Purpose Relays
Mounting PCBoard PCBoard Through Hole
Relay Type General General
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data