General Purpose Relay DPDT (2 Form C) Through Hole
LOW SIGNAL RELAYS-PCB JMGSCD-26M
Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 785038-JMGSCD-26M
Series: *
Family Name: JMGSCD-26M
Categories: Uncategorized
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: India, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RELAY GEN PURPOSE DPDT 1A 26.5V
General Purpose Relays 26.5V Mcro Min Relay Military
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | JMGSCD-26M-ND | 785038-JMGSCD-26M | JMGSCD-26M | JMGSCD-26M |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - JMGSCD-26M | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Operating Temp | -85 to 257 F (-65 to 125 C) | -85 to 257 F (-65 to 125 C) |