General Purpose Relay DPDT (2 Form C) Through Hole
POWER/SIGNAL RELAY 2 FORM C DPDT
RELAY GEN PURPOSE DPDT 1A 12V
General Purpose Relays 2FormC DPDT 12VDC 1A
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | JMSC-12XP-ND | JMSC-12XP | JMSC-12XP |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |