General Purpose Relay DPDT (2 Form C) Through Hole
RELAY, SIGNAL, DPDT, 1A, 28VDC, TH; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:JMSD Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: No
General Purpose Relays M39016/16-017L
RELAY GENERAL PURPOSE DPDT 1A 5V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | JMSWD-5XL-ND | 34P0990 | JMSWD-5XL | JMSWD-5XL |
| Product Name | Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 1A, 28Vdc, Th; Coil Voltage Cii Te Connectivity | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |