General Purpose Relay DPDT (2 Form C) Through Hole
RELAY GENERAL PURPOSE DPDT 1A 5V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | JMSPT-5XM-ND | JMSPT-5XM |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | |
| Mounting | PCBoard | Through Hole |
| Poles | Double Pole (DP) | |
| Throw | Double Throw | |
| Operating Temp | -85 to 257 F (-65 to 125 C) | -85 to 257 F (-65 to 125 C) |