General Purpose Relay DPDT (2 Form C) Through Hole
JMSC-5XL = M39016/11-033L
General Purpose Relays 5V Micro Min Relay 2 Form C (DPDT) 2 CO
RELAY GENERAL PURPOSE DPDT 1A 5V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | JMSC-5XL-ND | JMSC-5XL | JMSC-5XL |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |