Manufacturer: TE Connectivity
Win Source Part Number: 924875-JMACG-26XPS
Series: *
Features: Relay
Package: Bulk
Family Name: JMACG
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 30
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Other Part Number: 3-1617122-4, M39016/9-104P
RELAY GEN PURPOSE DPDT 1A 26.5V
General Purpose Relays JMACG-26XPS = M39016/9-104P
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | JMACG-26XPS-ND | 924875-JMACG-26XPS | JMACG-26XPS | JMACG-26XPS |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps - JMACG-26XPS | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |