onsemi Optoisolators - Transistor, Photovoltaic Output - CNX36UW CNX36UW

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1029790-CNX36UW Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 80% @ 10mA Maximum DC Current Transfer Ratio: 200% @ 10mA Switching Turn-On and Turn-Off Time: 20μs, 20μs Maximum Output Voltage: 30V Channel Output Current: 100mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1029790-CNX36UW Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 80% @ 10mA Maximum DC Current Transfer Ratio: 200% @ 10mA Switching Turn-On and Turn-Off Time: 20μs, 20μs Maximum Output Voltage: 30V Channel Output Current: 100mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNX36UW - 1029790-CNX36UW - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNX36UW
1029790-CNX36UW
Optoisolators - Transistor, Photovoltaic Output - CNX36UW 1029790-CNX36UW
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1029790-CNX36UW Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 80% @ 10mA Maximum DC Current Transfer Ratio: 200% @ 10mA Switching Turn-On and Turn-Off Time: 20μs, 20μs Maximum Output Voltage: 30V Channel Output Current: 100mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1029790-CNX36UW
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 80% @ 10mA
Maximum DC Current Transfer Ratio: 200% @ 10mA
Switching Turn-On and Turn-Off Time: 20μs, 20μs
Maximum Output Voltage: 30V
Channel Output Current: 100mA
Continuous forward current- Max: 100mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - CNX36UW-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNX36UW-ND
Transistor, Photovoltaic Output Optoisolators CNX36UW-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1029790-CNX36UW CNX36UW-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - CNX36UW Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Mounting Option 6-DIP Through Hole
Forward Current 100 milliamps
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8232BC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers