"General Purpose Digital Isolator 1000Vrms 6 Channel 25Mbps 15kV/µs CMTI 20-SSOP (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | ADUM7640CRQZ-RL7DKR-ND |
| Product Name | Digital Isolators |
| Package Type | "20-SSOP (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 1000 volts |