Vishay Precision Group Triac, SCR Output Optoisolators BRT23F

Description
PHOTOCOUPLER TRIAC 800V 6DIP
Request a Quote Datasheet
Description
PHOTOCOUPLER TRIAC 800V 6DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 751-BRT23F-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-BRT23F-ND
Triac, SCR Output Optoisolators 751-BRT23F-ND
PHOTOCOUPLER TRIAC 800V 6DIP

PHOTOCOUPLER TRIAC 800V 6DIP

Buy Now Datasheet
Optocoupler, Triac, Zc; Optocoupler Case Style Vishay - 48W3321 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, Zc; Optocoupler Case Style Vishay
48W3321
Optocoupler, Triac, Zc; Optocoupler Case Style Vishay 48W3321
OPTOCOUPLER, TRIAC, ZC; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, ZC; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 751-BRT23F-ND 48W3321
Product Name Triac, SCR Output Optoisolators Optocoupler, Triac, Zc; Optocoupler Case Style Vishay
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3041ASXUMA1CT-ND - DigiKey
Specs
Package Type "36-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details