DIP-6 OPTOTRIAC 800V IFT=2mA -e3
DIP-6 OPTOTRIAC 800V IFT=2mA -e3
DIP-6 OPTOTRIAC 800V IFT=2mA -e3
Triac Output Optocoupler With Zero CRSVR, 1-Element, 5300V Isolation, PLASTIC, DIP-6 Product overview: BRT23H from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5300V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-BRT23H can be used for catalog matching and distributor lookup.
PHOTOCOUPLER TRIAC 800V 6DIP
OPTOCOUPLER, TRIAC, 4.42KV, DIP-6 ROHS COMPLIANT: YES
Triac & SCR Output Optocouplers PHOTOTRIAC OUTPUT
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2308321P | 904-BRT23H | 751-BRT23H-ND | 58AJ1685 | BRT23H |
| Product Name | Optocouplers | 5300V DIP Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optocoupler, Triac, 4.42Kv, Dip-6 Rohs Compliant Vishay | Triac & SCR Output Optocouplers |
| Input | DC | ||||
| Approvals | RoHS Compliant | ||||
| Mounting Option | DIP | Rail/Tube | Through Hole | ||
| Output | Triac |