Vishay Precision Group Triac, SCR Output Optoisolators BRT13H

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - BRT13H-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
BRT13H-ND
Triac, SCR Output Optoisolators BRT13H-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocouplers - 2799625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2799625
Optocouplers 2799625
OPTOCOUPLER

OPTOCOUPLER

Supplier's Site
Optocouplers - 2799626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2799626
Optocouplers 2799626
OPTOCOUPLER

OPTOCOUPLER

Supplier's Site
Optocouplers - 2799626P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2799626P
Optocouplers 2799626P
OPTOCOUPLER

OPTOCOUPLER

Supplier's Site
Optocoupler, Triac O/p, 5.3Kv, Dip-6; Optocoupler Case Style Vishay - 60AC3540 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac O/p, 5.3Kv, Dip-6; Optocoupler Case Style Vishay
60AC3540
Optocoupler, Triac O/p, 5.3Kv, Dip-6; Optocoupler Case Style Vishay 60AC3540
OPTOCOUPLER, TRIAC O/P, 5.3KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRIAC O/P, 5.3KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number BRT13H-ND 2799625 60AC3540
Product Name Triac, SCR Output Optoisolators Optocouplers Optocoupler, Triac O/p, 5.3Kv, Dip-6; Optocoupler Case Style Vishay
Output Triac
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI20I12MFXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0090 µs
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details