Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Manufacturer: Vishay
Win Source Part Number: 867033-CNY117-4X007T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: CNY117
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Optocoupler; Leaded Process Compatible:Yes RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR 160-320%
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | CNY117-4X007T-ND | 867033-CNY117-4X007T | 23K1008 | CNY117-4X007T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - CNY117-4X007T | Optocoupler; Leaded Process Compatible Vishay | Transistor Output Optocouplers |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | 6-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount; 6-SMD |