4.5A Gate Driver Magnetic Coupling 2500Vrms 2 Channel 13-LGA (5x5)
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | ADUM7223ACCZ-RL7TR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | 13-VFLGA |
| Mounting Option | Surface Mount |
| Isolation Voltage | 2500 volts |