Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Optocoupler; Leaded Process Compatible:Yes RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR 100-200%
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | CNY117-3X016-ND | 23K1003 | CNY117-3X016 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler; Leaded Process Compatible Vishay | Transistor Output Optocouplers |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | "6-DIP (0.400"", 10.16mm)" | ||
| Mounting Option | Through Hole |