Gate Driver 2500Vrms 1 Channel 10-SSOP-BW
Gate Driver 2500Vrms 1 Channel 10-SSOP-BW
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 846-BM61S40RFV-CE2CT-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "10-SSOP (0.315"", 8.00mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 2500 volts |