Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators CNY117-2X016

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - CNY117-2X016-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
CNY117-2X016-ND
Transistor, Photovoltaic Output Optoisolators CNY117-2X016-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler; No. Of Channels Vishay - 23K0997 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
23K0997
Optocoupler; No. Of Channels Vishay 23K0997
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY117-2X016
Transistor Output Optocouplers CNY117-2X016
Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Transistor Output Optocouplers Phototransistor Out Single CTR 63-125%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number CNY117-2X016-ND 23K0997 CNY117-2X016
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "6-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDF5215FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0075 µs
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details