Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC Cellular, LTE SP4T 50Ohm 16-QFN (3x3)
IC RF SWITCH SP4T 3.8GHZ 16QFN
RF Switch IC Cellular, LTE SP4T 50Ohm 16-QFN (3x3)
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | TS72461K | 2713-TS72461K-ND | TS72461K | TS72461K |
| Product Name | RF and Microwave Switch | RF Switches | RF and Wireless - RF Switches | RF Switches |
| Package Type | QFN | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount | |
| Frequency Range | 400 to 3800 MHz | 400 to 3800 MHz | 400 to 3800 MHz | 400 to 3800 MHz |
| Insertion Loss | 0.6000 dB | 0.4000 dB | 0.4000 dB | 0.4000 dB |
| Isolation | 33 dB | 45 dB | 45 dB | 45 dB |
| Switching Speed | 0.0012 ms |