Tagore Technology, Inc. RF and Microwave Switch TS8029N

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - TS8029N - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
TS8029N
RF and Microwave Switch TS8029N
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2713-TS8029N-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
2713-TS8029N-ND
RF Switches 2713-TS8029N-ND
RF SWITCH SPDT 5GHZ 100W 630WP

RF SWITCH SPDT 5GHZ 100W 630WP

Buy Now Datasheet
RF Switches - TS8029N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
TS8029N
RF Switches TS8029N
RF Switch IC Cellular SPDT 50Ohm 32-QFN (5x5)

RF Switch IC Cellular SPDT 50Ohm 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number TS8029N 2713-TS8029N-ND TS8029N
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type QFN Surface Mount; 32-VFQFN Exposed Pad Surface Mount
Frequency Range 700 to 5000 MHz 700 to 5000 MHz 700 to 5000 MHz
Insertion Loss 0.4500 dB 0.7800 dB 0.7800 dB
Isolation 38 dB 21 dB 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
0.4 to 2.7 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13525-646LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 400 to 2700 MHz
Isolation 23 to 34 dB
View Details
4 suppliers
RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, SMT Solid State Switch, 100 - 6000 MHz, 50Ω - HSWA2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 100 to 6000 MHz
View Details
3 suppliers