Tagore Technology, Inc. RF and Microwave Switch TS7321FK

Description
The TS7321FK is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 10MHz to 6GHz frequencies makes the TS7321FK an excellent switch for all applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7321FK is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.
Request a Quote Datasheet
Description
The TS7321FK is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 10MHz to 6GHz frequencies makes the TS7321FK an excellent switch for all applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7321FK is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - TS7321FK - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
TS7321FK
RF and Microwave Switch TS7321FK
The TS7321FK is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 10MHz to 6GHz frequencies makes the TS7321FK an excellent switch for all applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7321FK is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.

The TS7321FK is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 10MHz to 6GHz frequencies makes the TS7321FK an excellent switch for all applications requiring low insertion loss, high isolation and high linearity within a small package size.

The TS7321FK is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.

Supplier's Site Datasheet
RF Switches - 2713-TS7321FKCT-ND - DigiKey
Thief River Falls, MN, United States
RF SWITCH SPDT 10MHZ-6GHZ 20W

RF SWITCH SPDT 10MHZ-6GHZ 20W

Buy Now Datasheet
RF Switches - 2713-TS7321FKTR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)

RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF Switches - 2713-TS7321FKDKR-ND - DigiKey
Thief River Falls, MN, United States
RF SWITCH SPDT 10MHZ-6GHZ 20W

RF SWITCH SPDT 10MHZ-6GHZ 20W

Buy Now Datasheet
RF Switches - TS7321FK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
TS7321FK
RF Switches TS7321FK
RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)

RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Switches - TS7321FK - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
TS7321FK
RF and Wireless - RF Switches TS7321FK
IC RF SWITCH SPDT 6GHZ 16QFN

IC RF SWITCH SPDT 6GHZ 16QFN

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number TS7321FK 2713-TS7321FKCT-ND TS7321FK TS7321FK
Product Name RF and Microwave Switch RF Switches RF Switches RF and Wireless - RF Switches
Package Type QFN Surface Mount; 16-VFQFN Exposed Pad Surface Mount
Frequency Range 10 to 6000 MHz 10 to 6000 MHz 10 to 6000 MHz 10 to 6000 MHz
Insertion Loss 0.4000 dB 0.3500 dB 0.3500 dB 0.3500 dB
Isolation 35 dB 45 dB 45 dB 45 dB
Switching Speed 8.00E-4 ms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10 GHz High Isolation SP4T Switch - QPC6122 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 10000 MHz
Insertion Loss 0.8000 dB
View Details
0.1 – 3.0 GHz SP5T Switch - SKY13358-388LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 100 to 3000 MHz
Isolation 21 to 30 dB
View Details
3 suppliers
Absorptive SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω - MSWA-2-20+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
3 suppliers
RF Coaxial Switches - NMS8S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details