Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC RF SWITCH SPDT 2GHZ FP-16
RF Switch IC General Purpose SPDT 50Ohm FP-16
| Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | SW-236-PIN | SW-236-PIN | SW-236-PIN |
| Product Name | RF and Microwave Switch | RF and Wireless - RF Switches | RF Switches |
| Package Type | FP-16 | Surface Mount | |
| Frequency Range | 5 to 2000 MHz | 5 to 2000 MHz | 5 to 2000 MHz |
| Insertion Loss | 1.2 dB | 1.5 dB | 1.5 dB |
| Isolation | 45 dB | 40 dB | 40 dB |