MACOM RF and Microwave Switch SW15-0314

Description
SW15-0314 is a GaAs MMIC SP4T absorptive switch with an integral silicon ASIC driver. This device is in a 24-lead ceramic surface mount package. These switches exhibit excellent performance from DC to 3 GHz, with very low DC power dissipation. The SW15-0314 is ideally suited for wireless infrastructure applications. Available with enhanced performance as fully hermetic version. Environmentally screenable as SW-314.
Request a Quote
Description
SW15-0314 is a GaAs MMIC SP4T absorptive switch with an integral silicon ASIC driver. This device is in a 24-lead ceramic surface mount package. These switches exhibit excellent performance from DC to 3 GHz, with very low DC power dissipation. The SW15-0314 is ideally suited for wireless infrastructure applications. Available with enhanced performance as fully hermetic version. Environmentally screenable as SW-314.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - SW15-0314 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SW15-0314
RF and Microwave Switch SW15-0314
SW15-0314 is a GaAs MMIC SP4T absorptive switch with an integral silicon ASIC driver. This device is in a 24-lead ceramic surface mount package. These switches exhibit excellent performance from DC to 3 GHz, with very low DC power dissipation. The SW15-0314 is ideally suited for wireless infrastructure applications. Available with enhanced performance as fully hermetic version. Environmentally screenable as SW-314.

SW15-0314 is a GaAs MMIC SP4T absorptive switch with an integral silicon ASIC driver. This device is in a 24-lead ceramic surface mount package. These switches exhibit excellent performance from DC to 3 GHz, with very low DC power dissipation. The SW15-0314 is ideally suited for wireless infrastructure applications. Available with enhanced performance as fully hermetic version. Environmentally screenable as SW-314.

Supplier's Site
Shenzhen, China
RF and Wireless - RF Switches
SW15-0314
RF and Wireless - RF Switches SW15-0314
IC RF SWITCH SP4T 3GHZ CR-14

IC RF SWITCH SP4T 3GHZ CR-14

Supplier's Site
RF Switches - SW15-0314 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SW15-0314
RF Switches SW15-0314
RF Switch IC General Purpose SP4T 50Ohm CR-14

RF Switch IC General Purpose SP4T 50Ohm CR-14

Buy Now

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SW15-0314 SW15-0314 SW15-0314
Product Name RF and Microwave Switch RF and Wireless - RF Switches RF Switches
Package Type CR-14 Surface Mount
Frequency Range 0.0 to 3000 MHz ? to 3000 MHz 3000 MHz
Insertion Loss 1.2 dB 1.4 dB 1.4 dB
Isolation 50 dB 35 dB 35 dB
Switching Speed 1.50E-4 ms
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZMAS-3 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS2F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details