Tagore Technology, Inc. RF and Microwave Switch TS8329K

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - TS8329K - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
TS8329K
RF and Microwave Switch TS8329K
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2713-TS8329KDKR-ND - DigiKey
Thief River Falls, MN, United States
RF SWITCH SPDT 8GHZ 20W 100WP

RF SWITCH SPDT 8GHZ 20W 100WP

Buy Now Datasheet
RF Switches - 2713-TS8329KCT-ND - DigiKey
Thief River Falls, MN, United States
RF SWITCH SPDT 8GHZ 20W 100WP

RF SWITCH SPDT 8GHZ 20W 100WP

Buy Now Datasheet
RF Switches - 2713-TS8329KTR-ND - DigiKey
Thief River Falls, MN, United States
RF SWITCH SPDT 8GHZ 20W 100WP

RF SWITCH SPDT 8GHZ 20W 100WP

Buy Now Datasheet
RF Switches - TS8329K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
TS8329K
RF Switches TS8329K
RF Switch IC 4G/5G Cellular SPDT 50Ohm 16-QFN (3x3)

RF Switch IC 4G/5G Cellular SPDT 50Ohm 16-QFN (3x3)

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number TS8329K 2713-TS8329KDKR-ND TS8329K
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type QFN Surface Mount; 16-VFQFN Exposed Pad Surface Mount
Frequency Range 500 to 8500 MHz 500 to 5000 MHz 500 to 5000 MHz
Insertion Loss 0.3800 dB 0.4500 dB 0.4500 dB
Isolation 41 dB 21 dB 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP4T, Solid State Switch, 1 MHz - 6 GHz, 50Ω - USB-SP4T-63 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
RF and Microwave Switch - 1032682 - Richardson RFPD
Specs
Package Type Chip
Frequency Range 4000 to 20000 MHz
Insertion Loss 0.9000 dB
View Details
RF Coaxial Switches - NMSD3S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details