Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF SWITCH SP4T 30MHZ-3GHZ 50W
RF SWITCH SP4T 30MHZ-3GHZ 50W
RF SWITCH SP4T 30MHZ-3GHZ 50W
RF Switch IC Cellular SP4T 50Ohm 32-QFN (4x4)
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | TS8541L | 2713-TS8541LCT-ND | TS8541L |
| Product Name | RF and Microwave Switch | RF Switches | RF Switches |
| Package Type | QFN | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount |
| Frequency Range | 30 to 4300 MHz | 30 to 3000 MHz | 30 to 3000 MHz |
| Insertion Loss | 0.5500 dB | 0.8700 dB | 0.8700 dB |
| Isolation | 24 dB | 24 dB | 24 dB |