Tagore Technology, Inc. RF and Microwave Switch TS7523N

Description
The TS7523N is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high power switching applications. It is optimized for 1MHz to 1GHz and makes an excellent switch for all applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7523N is packaged into a compact Air Cavity 5x5mm 32 leads plastic package.
Request a Quote Datasheet
Description
The TS7523N is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high power switching applications. It is optimized for 1MHz to 1GHz and makes an excellent switch for all applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7523N is packaged into a compact Air Cavity 5x5mm 32 leads plastic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - TS7523N - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
TS7523N
RF and Microwave Switch TS7523N
The TS7523N is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high power switching applications. It is optimized for 1MHz to 1GHz and makes an excellent switch for all applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7523N is packaged into a compact Air Cavity 5x5mm 32 leads plastic package.

The TS7523N is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high power switching applications. It is optimized for 1MHz to 1GHz and makes an excellent switch for all applications requiring low insertion loss, high isolation and high linearity within a small package size.

The TS7523N is packaged into a compact Air Cavity 5x5mm 32 leads plastic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number TS7523N
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 1 to 1500 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Mechanical Switch Assembly, 4 x SPDT Absorptive, DC - 26.5 GHz, 1U, SMA - ZTRC-4SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details