MACOM RF and Microwave Switch SW-233-PIN

Description
Matched GaAs SPDT Switch, 5-2000 MHz
Request a Quote
Description
Matched GaAs SPDT Switch, 5-2000 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - SW-233-PIN - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SW-233-PIN
RF and Microwave Switch SW-233-PIN
Matched GaAs SPDT Switch, 5-2000 MHz

Matched GaAs SPDT Switch, 5-2000 MHz

Supplier's Site
RF Switches - SW-233-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SW-233-PIN
RF Switches SW-233-PIN
RF Switch IC General Purpose SPDT 50Ohm FP-16

RF Switch IC General Purpose SPDT 50Ohm FP-16

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number SW-233-PIN SW-233-PIN
Product Name RF and Microwave Switch RF Switches
Package Type FP-16 Surface Mount
Frequency Range 5 to 2000 MHz 5 to 2000 MHz
Insertion Loss 1.5 dB 1.5 dB
Isolation 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
0.4 to 2.7 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13526-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 400 to 2700 MHz
Isolation 23 to 34 dB
View Details
4 suppliers
Absorptive SPDT, Solid State Switch, 100 MHz - 67 GHz, 50Ω - ESB-1SP2T-A673 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 0.1000 to 67 MHz
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details