Tagore Technology, Inc. RF and Microwave Switch TS8423KMTRPBF

Description
The TS8423K is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 30MHz to 5.0GHz frequencies makes the TS8423K an excellent switch for all applications requiring low insertion loss, high isolation, and high linearity within a small package size. The TS8423K is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.
Request a Quote Datasheet
Description
The TS8423K is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 30MHz to 5.0GHz frequencies makes the TS8423K an excellent switch for all applications requiring low insertion loss, high isolation, and high linearity within a small package size. The TS8423K is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - TS8423KMTRPBF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
TS8423KMTRPBF
RF and Microwave Switch TS8423KMTRPBF
The TS8423K is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 30MHz to 5.0GHz frequencies makes the TS8423K an excellent switch for all applications requiring low insertion loss, high isolation, and high linearity within a small package size. The TS8423K is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.

The TS8423K is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 30MHz to 5.0GHz frequencies makes the TS8423K an excellent switch for all applications requiring low insertion loss, high isolation, and high linearity within a small package size.

The TS8423K is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number TS8423KMTRPBF
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 30 to 5000 MHz
Insertion Loss 0.2400 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TGS2353-2-SMTR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 22-PowerFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 18000 MHz
View Details
0.4 to 5.9 GHz DPDT Low Insertion Loss/High Isolation Switch - SKY13698-694LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 400 to 5900 MHz
Isolation 38 dB
View Details
3 suppliers
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF Coaxial Switches - NMS2N-12.4-2 - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details