MACOM RF and Microwave Switch SW-225-PIN

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - SW-225PIN - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SW-225PIN
RF and Microwave Switch SW-225PIN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Switches - SW-225-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SW-225-PIN
RF Switches SW-225-PIN
RF Switch IC General Purpose SPDT 50Ohm FP-13

RF Switch IC General Purpose SPDT 50Ohm FP-13

Buy Now
Shenzhen, China
RF and Wireless - RF Switches
SW-225-PIN
RF and Wireless - RF Switches SW-225-PIN
IC RF SWITCH SPDT 2GHZ FP-13

IC RF SWITCH SPDT 2GHZ FP-13

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number SW-225PIN SW-225-PIN SW-225-PIN
Product Name RF and Microwave Switch RF Switches RF and Wireless - RF Switches
Package Type FP-13 Surface Mount
Frequency Range 0.0 to 2000 MHz 2000 MHz ? to 2000 MHz
Insertion Loss 0.7000 dB 0.8000 dB 0.8000 dB
Isolation 35 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
RF Coaxial Switches - NMS2F&B-P - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 863-1950-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Frequency Range 4500 to 5900 MHz
Type Single Pole Double Throw
View Details
2 suppliers
RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details