MACOM RF and Microwave Switch SW-311-PIN

Description
MACOM's SW-311-PIN is a GaAs FET SPST absorptive switch with integral silicon ASIC driver. Package in a 16-lead ceramic surface mount package, this device offers excellent performance and repeatability from DC to 3 GHz while maintaining low power consumption. The SW-311-PIN is ideally suited for used where fast speed, low power consumption and broadband applications are required. MIL-STD-883 Screening Available.
Request a Quote
Description
MACOM's SW-311-PIN is a GaAs FET SPST absorptive switch with integral silicon ASIC driver. Package in a 16-lead ceramic surface mount package, this device offers excellent performance and repeatability from DC to 3 GHz while maintaining low power consumption. The SW-311-PIN is ideally suited for used where fast speed, low power consumption and broadband applications are required. MIL-STD-883 Screening Available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - SW-311-PIN - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SW-311-PIN
RF and Microwave Switch SW-311-PIN
MACOM's SW-311-PIN is a GaAs FET SPST absorptive switch with integral silicon ASIC driver. Package in a 16-lead ceramic surface mount package, this device offers excellent performance and repeatability from DC to 3 GHz while maintaining low power consumption. The SW-311-PIN is ideally suited for used where fast speed, low power consumption and broadband applications are required. MIL-STD-883 Screening Available.

MACOM's SW-311-PIN is a GaAs FET SPST absorptive switch with integral silicon ASIC driver. Package in a 16-lead ceramic surface mount package, this device offers excellent performance and repeatability from DC to 3 GHz while maintaining low power consumption. The SW-311-PIN is ideally suited for used where fast speed, low power consumption and broadband applications are required. MIL-STD-883 Screening Available.

Supplier's Site
RF Switches - SW-311-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SW-311-PIN
RF Switches SW-311-PIN
RF Switch IC General Purpose SPST 50Ohm CR-9

RF Switch IC General Purpose SPST 50Ohm CR-9

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number SW-311-PIN SW-311-PIN
Product Name RF and Microwave Switch RF Switches
Package Type CR-9 Surface Mount
Frequency Range 0.0 to 3000 MHz 3000 MHz
Insertion Loss 1.2 dB 1.3 dB
Isolation 50 dB 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Solid State Switch, 0.1 - 18 GHz, 50Ω - TTL-1SP4T-183 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
RF Coaxial Switches - NMSD2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details