Richardson RFPD RF and Microwave Switch SW-475TR

Description
The MACOM SW-475 GaAs monolithic switch provides high isolation in a low-cost, plastic surface mount package. The SW-475 is ideal for applications across a broad range of frequencies including synthesizer switching, transmit / receive switching, switch matrices and filter banks in systems such as radio and cellular equipment, PCS, GPS, and fiber optic modules. MACOM fabricates the SW-475 using a 1.0-microngate length MESFET process. The process features full chip passivation for performance and reliability.
Request a Quote Datasheet
Description
The MACOM SW-475 GaAs monolithic switch provides high isolation in a low-cost, plastic surface mount package. The SW-475 is ideal for applications across a broad range of frequencies including synthesizer switching, transmit / receive switching, switch matrices and filter banks in systems such as radio and cellular equipment, PCS, GPS, and fiber optic modules. MACOM fabricates the SW-475 using a 1.0-microngate length MESFET process. The process features full chip passivation for performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - SW-475TR - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SW-475TR
RF and Microwave Switch SW-475TR
The MACOM SW-475 GaAs monolithic switch provides high isolation in a low-cost, plastic surface mount package. The SW-475 is ideal for applications across a broad range of frequencies including synthesizer switching, transmit / receive switching, switch matrices and filter banks in systems such as radio and cellular equipment, PCS, GPS, and fiber optic modules. MACOM fabricates the SW-475 using a 1.0-microngate length MESFET process. The process features full chip passivation for performance and reliability.

The MACOM SW-475 GaAs monolithic switch provides high isolation in a low-cost, plastic surface mount package. The SW-475 is ideal for applications across a broad range of frequencies including synthesizer switching, transmit / receive switching, switch matrices and filter banks in systems such as radio and cellular equipment, PCS, GPS, and fiber optic modules. MACOM fabricates the SW-475 using a 1.0-microngate length MESFET process. The process features full chip passivation for performance and reliability.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number SW-475TR
Product Name RF and Microwave Switch
Package Type PQFN
Frequency Range 500 to 3000 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - AS172-73LF - Richardson RFPD
Specs
Package Type SOT-6
Frequency Range 0.3000 to 2000 MHz
Insertion Loss 0.4000 dB
View Details
RF and Microwave Switch - ADRF5023BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 45000 MHz
Insertion Loss 1.4 dB
View Details
RF and Microwave Switch - ADRF5025BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 44000 MHz
Insertion Loss 1.4 dB
View Details
RF and Microwave Switch - ADG919BRMZ - Richardson RFPD
Specs
Package Type MSOP
Frequency Range 0.0 to 2000 MHz
Insertion Loss 0.5000 dB
View Details