MACOM RF and Microwave Switch SW-241-PIN

Description
Matched GaAs SP3T Switch, 5-1500 MHz
Request a Quote Datasheet
Description
Matched GaAs SP3T Switch, 5-1500 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - SW-241-PIN - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SW-241-PIN
RF and Microwave Switch SW-241-PIN
Matched GaAs SP3T Switch, 5-1500 MHz

Matched GaAs SP3T Switch, 5-1500 MHz

Supplier's Site Datasheet
RF Switches - SW-241-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SW-241-PIN
RF Switches SW-241-PIN
RF Switch IC General Purpose SP3T 50Ohm DI-5

RF Switch IC General Purpose SP3T 50Ohm DI-5

Buy Now
Shenzhen, China
RF and Wireless - RF Switches
SW-241-PIN
RF and Wireless - RF Switches SW-241-PIN
IC RF SWITCH SP3T 1.5GHZ DI-5

IC RF SWITCH SP3T 1.5GHZ DI-5

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number SW-241-PIN SW-241-PIN SW-241-PIN
Product Name RF and Microwave Switch RF Switches RF and Wireless - RF Switches
Package Type DI-5
Frequency Range 5 to 1500 MHz 5 to 1500 MHz 5 to 1500 MHz
Insertion Loss 2.5 dB 2.5 dB 2.5 dB
Isolation 35 dB 35 dB 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
RF Coaxial Switches - NMS8F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 2150 MHz
Type Single Pole Eight Throw; SP8T
View Details
RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details