Tagore Technology, Inc. RF Switches TS8021N

Description
RF SWITCH SPDT 30MHZ-4GHZ 50W
Request a Quote Datasheet
Description
RF SWITCH SPDT 30MHZ-4GHZ 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2713-TS8021NTR-ND - DigiKey
Thief River Falls, MN, United States
RF SWITCH SPDT 30MHZ-4GHZ 50W

RF SWITCH SPDT 30MHZ-4GHZ 50W

Buy Now Datasheet
RF Switches - 2713-TS8021NCT-ND - DigiKey
Thief River Falls, MN, United States
RF SWITCH SPDT 30MHZ-4GHZ 50W

RF SWITCH SPDT 30MHZ-4GHZ 50W

Buy Now Datasheet
RF Switches - 2713-TS8021NDKR-ND - DigiKey
Thief River Falls, MN, United States
RF SWITCH SPDT 30MHZ-4GHZ 50W

RF SWITCH SPDT 30MHZ-4GHZ 50W

Buy Now Datasheet
RF and Microwave Switch - TS8021N - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
TS8021N
RF and Microwave Switch TS8021N
The TS8021N is a 2nd Generation symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high power switching applications. With a simple broadband match, the TS8021N can cover 30M to 4GHz bandwidth and provide low insertion loss, high isolation, and high linearity within a small package size. TS8021N is an excellent switch for all applications requiring low insertion loss, high isolation, and high linearity within a small package size. The TS8021N is packaged into a compact Quad Flat No lead (QFN) 5x5mm 32 leads plastic package.

The TS8021N is a 2nd Generation symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high power switching applications. With a simple broadband match, the TS8021N can cover 30M to 4GHz bandwidth and provide low insertion loss, high isolation, and high linearity within a small package size. TS8021N is an excellent switch for all applications requiring low insertion loss, high isolation, and high linearity within a small package size.

The TS8021N is packaged into a compact Quad Flat No lead (QFN) 5x5mm 32 leads plastic package.

Supplier's Site Datasheet
RF Switches - TS8021N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
TS8021N
RF Switches TS8021N
RF Switch IC Cellular, LTE SPDT 50Ohm 32-QFN (5x5)

RF Switch IC Cellular, LTE SPDT 50Ohm 32-QFN (5x5)

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2713-TS8021NTR-ND TS8021N TS8021N
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; 32-VFQFN Exposed Pad QFN Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 1 to 5000 MHz 30 to 4000 MHz 30 to 4000 MHz
Insertion Loss 0.4500 dB 0.3000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSA148MN10 - BGSA148MN10 - Infineon Technologies AG
Specs
Control Interface MIPI 2.1
Frequency Range 380 to 7125 MHz
Type Single Pole Four Throw; SP4T
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF and Microwave Switch - AS165-59LF - Richardson RFPD
Specs
Package Type MSOP
Frequency Range 700 to 2500 MHz
Insertion Loss 0.8000 dB
View Details
Absorptive SP4T, Die Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR-DG+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 30000 MHz
Insertion Loss 0.9000 to 2.8 dB
View Details