The TS8423K is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 30MHz to 5.0GHz frequencies makes the TS8423K an excellent switch for all applications requiring low insertion loss, high isolation, and high linearity within a small package size.
The TS8423K is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.
RF SWITCH SPDT 1MHZ-7.2GHZ 20W
RF SWITCH SPDT 1MHZ-7.2GHZ 20W
RF SWITCH SPDT 30MHZ-7.2GHZ 20W
RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | TS8423K | 2713-TS8423KTR-ND | TS8423K |
| Product Name | RF and Microwave Switch | RF Switches | RF Switches |
| Package Type | QFN | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount |
| Frequency Range | 30 to 5000 MHz | 1 to 7200 MHz | 30 to 5000 MHz |
| Insertion Loss | 0.2400 dB | 0.5000 dB | 0.5000 dB |
| Isolation | 35 dB | 22 dB | 22 dB |