Richardson RFPD RF and Microwave Switch TS64210L

Description
The TS64210L is a reflective open Single Pole Two Throw (SP2T) switch designed for antenna or filter tuning applications where high RF peak voltage handling is desired. TS64210L is suitable for frequency range from 1MHz to 3GHz. The TS64210L has a low 1.1 Ohm ON resistance and off capacitance of 0.28pF. This switch can select up to 4 independent states. The TS64210L is packaged in a compact Quad Flat No lead (QFN) 4x4mm 32 leads plastic package.
Request a Quote Datasheet
Description
The TS64210L is a reflective open Single Pole Two Throw (SP2T) switch designed for antenna or filter tuning applications where high RF peak voltage handling is desired. TS64210L is suitable for frequency range from 1MHz to 3GHz. The TS64210L has a low 1.1 Ohm ON resistance and off capacitance of 0.28pF. This switch can select up to 4 independent states. The TS64210L is packaged in a compact Quad Flat No lead (QFN) 4x4mm 32 leads plastic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - TS64210L - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
TS64210L
RF and Microwave Switch TS64210L
The TS64210L is a reflective open Single Pole Two Throw (SP2T) switch designed for antenna or filter tuning applications where high RF peak voltage handling is desired. TS64210L is suitable for frequency range from 1MHz to 3GHz. The TS64210L has a low 1.1 Ohm ON resistance and off capacitance of 0.28pF. This switch can select up to 4 independent states. The TS64210L is packaged in a compact Quad Flat No lead (QFN) 4x4mm 32 leads plastic package.

The TS64210L is a reflective open Single Pole Two Throw (SP2T) switch designed for antenna or filter tuning applications where high RF peak voltage handling is desired. TS64210L is suitable for frequency range from 1MHz to 3GHz. The TS64210L has a low 1.1 Ohm ON resistance and off capacitance of 0.28pF. This switch can select up to 4 independent states.

The TS64210L is packaged in a compact Quad Flat No lead (QFN) 4x4mm 32 leads plastic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number TS64210L
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 1 to 3000 MHz
Insertion Loss 0.1700 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5045BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0100 to 30000 MHz
Insertion Loss 1.7 dB
View Details
RF and Microwave Switch - ADRF5026BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 44000 MHz
Insertion Loss 2.2 dB
View Details
RF and Microwave Switch - ADRF5049BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 45000 MHz
Insertion Loss 1.8 dB
View Details
RF and Microwave Switch - ADRF5347BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 1800 to 3800 MHz
Insertion Loss 0.4200 dB
View Details