The TS8043N is a 2nd Generation symmetrical reflective Single Pole Four Throw (SP4T) switch designed for broadband, high power switching applications. With a simple broadband match, the TS8043N can cover 30M to 1.0GHz bandwidth and provide low insertion loss, high isolation, and high linearity within a small package size. TS8043N is an excellent switch for all applications requiring low insertion loss, high isolation, and high linearity within a small package size.
The TS8043N is packaged into a compact Quad Flat No lead (QFN) 5x5mm 32 leads plastic package.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | TS8043N |
| Product Name | RF and Microwave Switch |
| Package Type | QFN |
| Frequency Range | 30 to 1000 MHz |
| Insertion Loss | 0.2200 dB |