Tagore Technology, Inc. RF and Microwave Switch TS8242FKMTRPBF

Description
The TS8242FK is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 30 MHz to 5.0 GHz frequencies makes the TS8242FK an excellent switch for all applications requiring low insertion loss, high isolation, and high linearity within a small package size. The TS8242FK is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.
Request a Quote Datasheet
Description
The TS8242FK is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 30 MHz to 5.0 GHz frequencies makes the TS8242FK an excellent switch for all applications requiring low insertion loss, high isolation, and high linearity within a small package size. The TS8242FK is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - TS8242FKMTRPBF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
TS8242FKMTRPBF
RF and Microwave Switch TS8242FKMTRPBF
The TS8242FK is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 30 MHz to 5.0 GHz frequencies makes the TS8242FK an excellent switch for all applications requiring low insertion loss, high isolation, and high linearity within a small package size. The TS8242FK is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.

The TS8242FK is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 30 MHz to 5.0 GHz frequencies makes the TS8242FK an excellent switch for all applications requiring low insertion loss, high isolation, and high linearity within a small package size.

The TS8242FK is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number TS8242FKMTRPBF
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 30 to 5000 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF Switches - 2312-QM11022TR13-5KCT-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 600 to 6000 MHz
View Details
4 x 2 Switch Matrix with Tone/Voltage Decoder 250 MHz–2.15 GHz - SKY13292-365LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 250 to 2150 MHz
Isolation 30 to 40 dB
View Details
3 suppliers
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details