Tagore Technology, Inc. RF and Microwave Switch TS7441LMTRPBF

Description
The TS7441L is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 30MHz to 2.5GHz frequencies makes the TS7441L an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7441L is packaged into a compact Quad Flat No lead (QFN) 4x4mm 32 leads plastic package.
Request a Quote Datasheet
Description
The TS7441L is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 30MHz to 2.5GHz frequencies makes the TS7441L an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7441L is packaged into a compact Quad Flat No lead (QFN) 4x4mm 32 leads plastic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - TS7441LMTRPBF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
TS7441LMTRPBF
RF and Microwave Switch TS7441LMTRPBF
The TS7441L is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 30MHz to 2.5GHz frequencies makes the TS7441L an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7441L is packaged into a compact Quad Flat No lead (QFN) 4x4mm 32 leads plastic package.

The TS7441L is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 30MHz to 2.5GHz frequencies makes the TS7441L an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size.

The TS7441L is packaged into a compact Quad Flat No lead (QFN) 4x4mm 32 leads plastic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number TS7441LMTRPBF
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 1 to 2700 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Absorptive SPDT, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP2T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details