The TS7242FK is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 10MHz to 3GHz frequencies makes the TS7242FK an excellent switch for all applications requiring low insertion loss, high isolation and high linearity within a small package size.
The TS7242FK is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | TS7242FK |
| Product Name | RF and Microwave Switch |
| Package Type | QFN |
| Frequency Range | 10 to 3000 MHz |
| Insertion Loss | 0.4500 dB |