Tagore Technology, Inc. RF and Microwave Switch TS86436P

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - TS86436P - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
TS86436P
RF and Microwave Switch TS86436P
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2713-TS86436P-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
2713-TS86436P-ND
RF Switches 2713-TS86436P-ND
RF SWITCH SP4T 30MHZ-1.3GHZ 200W

RF SWITCH SP4T 30MHZ-1.3GHZ 200W

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number TS86436P 2713-TS86436P-ND
Product Name RF and Microwave Switch RF Switches
Package Type QFN Surface Mount; 48-VFQFN Exposed Pad
Frequency Range 30 to 1320 MHz 30 to 1320 MHz
Insertion Loss 0.3400 dB 0.4500 dB
Isolation 41 dB 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-CMD234C4DKR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Coaxial Switches - NMS6T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 16000 MHz
Type SP3T~SP6T
View Details