MACOM's SW05-0313 is a GaAs FET SPST absorptive switch with integral silicon ASIC driver. Package in a 16-lead ceramic surface mount package, this device offers excellent performance and repeatability from DC to 3 GHz while maintaining low power consumption. The SW05-0313 is ideally suited for used where fast speed, low power consumption and broadband applications are required.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | SW10-0313 |
| Product Name | RF and Microwave Switch |
| Package Type | CR-9 |
| Frequency Range | 0.0 to 3000 MHz |
| Insertion Loss | 0.7000 dB |