MACOM RF and Microwave Switch SW-214-PIN

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - SW-214-PIN - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SW-214-PIN
RF and Microwave Switch SW-214-PIN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Shenzhen, China
RF and Wireless - RF Switches
SW-214-PIN
RF and Wireless - RF Switches SW-214-PIN
IC RF SWITCH SPST 3GHZ FP-13

IC RF SWITCH SPST 3GHZ FP-13

Supplier's Site
RF Switches - SW-214-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SW-214-PIN
RF Switches SW-214-PIN
RF Switch IC General Purpose SPST 50Ohm FP-13

RF Switch IC General Purpose SPST 50Ohm FP-13

Buy Now

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SW-214-PIN SW-214-PIN SW-214-PIN
Product Name RF and Microwave Switch RF and Wireless - RF Switches RF Switches
Package Type FP-13 Surface Mount
Frequency Range 0.0 to 3000 MHz ? to 3000 MHz 3000 MHz
Insertion Loss 1.3 dB 1.3 dB 1.3 dB
Isolation 25 dB 25 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - 1004378 - Richardson RFPD
Specs
Package Type Chip
Frequency Range 200 to 20000 MHz
Insertion Loss 0.6000 dB
View Details
RF Switches - 863-SKY5A5109CT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 800 to 8000 MHz
View Details
Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA - ZT-4X16NB-1 - Mini-Circuits
Specs
Connector SMA
Frequency Range 900 MHz
Insertion Loss 20.5 to 23 dB
View Details
RF Coaxial Switches - NMS6KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type SP3T~SP6T
View Details