Tagore Technology, Inc. RF Switches TS8441L

Description
RF SWITCH SP4T 30MHZ-4GHZ 30W
Request a Quote Datasheet
Description
RF SWITCH SP4T 30MHZ-4GHZ 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2713-TS8441LCT-ND - DigiKey
Thief River Falls, MN, United States
RF SWITCH SP4T 30MHZ-4GHZ 30W

RF SWITCH SP4T 30MHZ-4GHZ 30W

Buy Now Datasheet
RF Switches - 2713-TS8441LDKR-ND - DigiKey
Thief River Falls, MN, United States
RF SWITCH SP4T 30MHZ-4GHZ 30W

RF SWITCH SP4T 30MHZ-4GHZ 30W

Buy Now Datasheet
RF Switches - 2713-TS8441LTR-ND - DigiKey
Thief River Falls, MN, United States
RF SWITCH SP4T 30MHZ-4GHZ 30W

RF SWITCH SP4T 30MHZ-4GHZ 30W

Buy Now Datasheet
RF and Microwave Switch - TS8441L - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
TS8441L
RF and Microwave Switch TS8441L
The TS8441L is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 30MHz to 4.0GHz frequencies makes the TS8441L an excellent switch for all the applications requiring low insertion loss, high isolation, and high linearity within a small package size. The TS8441L is packaged into a compact Quad Flat No lead (QFN) 4x4mm 32 leads plastic package.

The TS8441L is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 30MHz to 4.0GHz frequencies makes the TS8441L an excellent switch for all the applications requiring low insertion loss, high isolation, and high linearity within a small package size.

The TS8441L is packaged into a compact Quad Flat No lead (QFN) 4x4mm 32 leads plastic package.

Supplier's Site Datasheet
RF Switches - TS8441L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
TS8441L
RF Switches TS8441L
RF Switch IC Cellular, LTE SP4T 50Ohm 32-QFN (4x4)

RF Switch IC Cellular, LTE SP4T 50Ohm 32-QFN (4x4)

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2713-TS8441LCT-ND TS8441L TS8441L
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; 32-VFQFN Exposed Pad QFN Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 1 to 5000 MHz 30 to 4000 MHz 30 to 4000 MHz
Insertion Loss 0.7000 dB 0.3000 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Blocking Switch Matrix, 4 x 4, DC - 18 GHz, 3U, SMA - ZT-4X4B-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1.1 to 2.2 dB
View Details
RF ICs - 1908083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details