The TS7226K is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 500M to 6GHz frequencies makes the TS7226K an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size.
The TS7226K is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.
RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)
RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)
IC RF SWITCH SPDT 7GHZ 16QFN
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | TS7226K | 2713-TS7226K-ND | TS7226K | TS7226K |
| Product Name | RF and Microwave Switch | RF Switches | RF Switches | RF and Wireless - RF Switches |
| Package Type | QFN | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount | |
| Frequency Range | 500 to 6000 MHz | 500 to 7000 MHz | 500 to 7000 MHz | 500 to 7000 MHz |
| Insertion Loss | 0.6000 dB | 0.5000 dB | 0.5000 dB | 0.5000 dB |
| Isolation | 37 dB | 35 dB | 35 dB | 35 dB |
| Switching Speed | 8.50E-4 ms |